Spellman High Voltage Electronics Corporation Capacitor Charging Modules CCM4P3100

Description
Spellman’s CCM capacitor charging module is designed to provide 3100 joules per second at an output voltage up to 4000 Volts. With a power density of 6.6 watts per cubic inch, the CCM packs more than 30% more power into the same volume when compared to other commercially available units. The power factor corrected AC input, small package size and comprehensive analog interface simplifies integrating the CCM into your OEM system design. Available in either positive or negative polarity, the CCM is fully arc, open and short circuit protected. Features: Compact & Lightweight Package Power Factor Corrected Input Low Cost Modular OEM Platform Rugged IGBT Inverter Design Auxiliary +24Vdc @ 2.2 Amp Output Provided
Datasheet
Description
Spellman’s CCM capacitor charging module is designed to provide 3100 joules per second at an output voltage up to 4000 Volts. With a power density of 6.6 watts per cubic inch, the CCM packs more than 30% more power into the same volume when compared to other commercially available units. The power factor corrected AC input, small package size and comprehensive analog interface simplifies integrating the CCM into your OEM system design. Available in either positive or negative polarity, the CCM is fully arc, open and short circuit protected. Features: Compact & Lightweight Package Power Factor Corrected Input Low Cost Modular OEM Platform Rugged IGBT Inverter Design Auxiliary +24Vdc @ 2.2 Amp Output Provided
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Charging Modules - CCM4P3100 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
Capacitor Charging Modules
CCM4P3100
Capacitor Charging Modules CCM4P3100
Spellman’s CCM capacitor charging module is designed to provide 3100 joules per second at an output voltage up to 4000 Volts. With a power density of 6.6 watts per cubic inch, the CCM packs more than 30% more power into the same volume when compared to other commercially available units. The power factor corrected AC input, small package size and comprehensive analog interface simplifies integrating the CCM into your OEM system design. Available in either positive or negative polarity, the CCM is fully arc, open and short circuit protected. Features: Compact & Lightweight Package Power Factor Corrected Input Low Cost Modular OEM Platform Rugged IGBT Inverter Design Auxiliary +24Vdc @ 2.2 Amp Output Provided

Spellman’s CCM capacitor charging module is designed to provide 3100 joules per second at an output voltage up to 4000 Volts. With a power density of 6.6 watts per cubic inch, the CCM packs more than 30% more power into the same volume when compared to other commercially available units. The power factor corrected AC input, small package size and comprehensive analog interface simplifies integrating the CCM into your OEM system design. Available in either positive or negative polarity, the CCM is fully arc, open and short circuit protected.

Features:

  • Compact & Lightweight Package
  • Power Factor Corrected Input
  • Low Cost Modular OEM Platform
  • Rugged IGBT Inverter Design
  • Auxiliary +24Vdc @ 2.2 Amp Output Provided
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number CCM4P3100
Product Name Capacitor Charging Modules
Type Capacitor Charging Module
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Compliant to the EEC EMC directive. Compliant to EEC low voltage directive
DC Output Voltage 4000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Aerospace & Defense -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense
View Details
AC DC Desktop, Wall Power Adapters - 237-1438-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers