Rayovac Rechargeable Battery, 1.2V, 2100Mah; Battery Voltage Rayovac PL715-4

Description
RECHARGEABLE BATTERY, 1.2V, 2100mAh; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.1Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm RoHS Compliant: NA
Datasheet
Description
RECHARGEABLE BATTERY, 1.2V, 2100mAh; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.1Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable Battery, 1.2V, 2100Mah; Battery Voltage Rayovac - 58T4409 - Newark, An Avnet Company
Chicago, IL, United States
Rechargeable Battery, 1.2V, 2100Mah; Battery Voltage Rayovac
58T4409
Rechargeable Battery, 1.2V, 2100Mah; Battery Voltage Rayovac 58T4409
RECHARGEABLE BATTERY, 1.2V, 2100mAh; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.1Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm RoHS Compliant: NA

RECHARGEABLE BATTERY, 1.2V, 2100mAh; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.1Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 58T4409
Product Name Rechargeable Battery, 1.2V, 2100Mah; Battery Voltage Rayovac
Primary Batteries Nickel Metal Hydride
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AA; AA
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
SAFEFlex GSE Batteries - FBP-1486-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details