Rayovac 200 mAh NiMH 9V 1-pack Recharge Plus Battery PL1604-1 GENB

Description
Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH rechargeables when not in use Recharge up to 300 times Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline. Batteries can be used in any 9V device and work in all NiMH chargers. For best results use with a Rayovac charger. NiMH rechargeable batteries do not have a “memory effect,” meaning that it is OK if you repeatedly recharge them after only being partially discharged. NiCad batteries have a “memory effect” and lose their maximum energy capacity if recharged before being fully discharged. 9V cells are 200 mAh
Description
Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH rechargeables when not in use Recharge up to 300 times Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline. Batteries can be used in any 9V device and work in all NiMH chargers. For best results use with a Rayovac charger. NiMH rechargeable batteries do not have a “memory effect,” meaning that it is OK if you repeatedly recharge them after only being partially discharged. NiCad batteries have a “memory effect” and lose their maximum energy capacity if recharged before being fully discharged. 9V cells are 200 mAh

Suppliers

Company
Product
Description
Supplier Links
200 mAh NiMH 9V 1-pack Recharge Plus Battery - PL1604-1 GENB - Rayovac
Madison, WI, USA
200 mAh NiMH 9V 1-pack Recharge Plus Battery
PL1604-1 GENB
200 mAh NiMH 9V 1-pack Recharge Plus Battery PL1604-1 GENB
Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH rechargeables when not in use Recharge up to 300 times Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline. Batteries can be used in any 9V device and work in all NiMH chargers. For best results use with a Rayovac charger. NiMH rechargeable batteries do not have a “memory effect,” meaning that it is OK if you repeatedly recharge them after only being partially discharged. NiCad batteries have a “memory effect” and lose their maximum energy capacity if recharged before being fully discharged. 9V cells are 200 mAh

Features and Benefits:

  • Affordable, reusable power solutions for the entire family
  • Pre-charged and ready to use out of pack
  • Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them
  • Holds charge 2-3X longer than standard NiMH rechargeables when not in use
  • Recharge up to 300 times
  • Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline.
  • Batteries can be used in any 9V device and work in all NiMH chargers. For best results use with a Rayovac charger.
  • NiMH rechargeable batteries do not have a “memory effect,” meaning that it is OK if you repeatedly recharge them after only being partially discharged. NiCad batteries have a “memory effect” and lose their maximum energy capacity if recharged before being fully discharged.
  • 9V cells are 200 mAh
Supplier's Site

Technical Specifications

  Rayovac
Product Category Batteries
Product Number PL1604-1 GENB
Product Name 200 mAh NiMH 9V 1-pack Recharge Plus Battery
Standard Cylindrical Battery Sizes 9V
Unlock Full Specs
to access all available technical data

Similar Products

80V Lithium SAFEFlex Material Handling Batteries - FBP-1481 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38.58 inch (980 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details