Rayovac Ready-to-use Low Self Discharge NiMH Carded AA-4 Pack LD715-4OPA

Description
Features and Benefits Pre-charged and ready to use! No need to charge them first. Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechargeable batteries versus alkaline. Perfect solution to power high drain devices Low self discharge technology allows the battery to hold 80% of its charge after six months of storage or non-use Batteries can be used in any AA device and work in all NiMH chargers 1350 mAh Recharge up to 500 times Takes up to 300 photos per charge after first charge Takes 8X more digital pictures than Energizer Ultimate Lithium (with 25 charges)
Description
Features and Benefits Pre-charged and ready to use! No need to charge them first. Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechargeable batteries versus alkaline. Perfect solution to power high drain devices Low self discharge technology allows the battery to hold 80% of its charge after six months of storage or non-use Batteries can be used in any AA device and work in all NiMH chargers 1350 mAh Recharge up to 500 times Takes up to 300 photos per charge after first charge Takes 8X more digital pictures than Energizer Ultimate Lithium (with 25 charges)

Suppliers

Company
Product
Description
Supplier Links
Ready-to-use Low Self Discharge NiMH Carded AA-4 Pack - LD715-4OPA - Rayovac
Madison, WI, USA
Ready-to-use Low Self Discharge NiMH Carded AA-4 Pack
LD715-4OPA
Ready-to-use Low Self Discharge NiMH Carded AA-4 Pack LD715-4OPA
Features and Benefits Pre-charged and ready to use! No need to charge them first. Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechargeable batteries versus alkaline. Perfect solution to power high drain devices Low self discharge technology allows the battery to hold 80% of its charge after six months of storage or non-use Batteries can be used in any AA device and work in all NiMH chargers 1350 mAh Recharge up to 500 times Takes up to 300 photos per charge after first charge Takes 8X more digital pictures than Energizer Ultimate Lithium (with 25 charges)

Features and Benefits

  • Pre-charged and ready to use! No need to charge them first.
  • Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechargeable batteries versus alkaline.
  • Perfect solution to power high drain devices
  • Low self discharge technology allows the battery to hold 80% of its charge after six months of storage or non-use
  • Batteries can be used in any AA device and work in all NiMH chargers
  • 1350 mAh
  • Recharge up to 500 times
  • Takes up to 300 photos per charge after first charge
  • Takes 8X more digital pictures than Energizer Ultimate Lithium (with 25 charges)
Supplier's Site

Technical Specifications

  Rayovac
Product Category Batteries
Product Number LD715-4OPA
Product Name Ready-to-use Low Self Discharge NiMH Carded AA-4 Pack
Standard Cylindrical Battery Sizes AA
Unlock Full Specs
to access all available technical data

Similar Products

36V Lithium SAFEFlex Material Handling Batteries - FBP-1423 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 630 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
AAA Rechargeable Batteries - 6170767 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Standard Cylindrical Battery Sizes AAA
Specialty Cells Aaa
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details