Rayovac Non-Rechargeable Battery, 3V; Battery Voltage Rayovac KECR2025-1D

Description
NON-RECHARGEABLE BATTERY, 3V; Battery Voltage:3V; Battery Size Code:2025; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:165mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:2.5mm RoHS Compliant: NA
Datasheet
Description
NON-RECHARGEABLE BATTERY, 3V; Battery Voltage:3V; Battery Size Code:2025; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:165mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:2.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Rechargeable Battery, 3V; Battery Voltage Rayovac - 88H1415 - Newark, An Avnet Company
Chicago, IL, United States
Non-Rechargeable Battery, 3V; Battery Voltage Rayovac
88H1415
Non-Rechargeable Battery, 3V; Battery Voltage Rayovac 88H1415
NON-RECHARGEABLE BATTERY, 3V; Battery Voltage:3V; Battery Size Code:2025; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:165mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:2.5mm RoHS Compliant: NA

NON-RECHARGEABLE BATTERY, 3V; Battery Voltage:3V; Battery Size Code:2025; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:165mAh; Battery Terminals:Pressure Contact; External Diameter:20mm; External Height:2.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 88H1415
Product Name Non-Rechargeable Battery, 3V; Battery Voltage Rayovac
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes 2025
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V Lithium SAFEFlex Material Handling Batteries - FBP-1432 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 525 ampere-hr
Width / Diameter 36 inch (914 mm)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details