Rayovac Lithium Battery, 3V; Battery Voltage Rayovac FB-1225H2-B

Description
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:BR435; Battery Technology:Lithium; Battery Capacity:100mAh; Battery Terminals:PCB Pins; External Diameter:-; External Height:10.3mm; External Width:15.9mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:BR435; Battery Technology:Lithium; Battery Capacity:100mAh; Battery Terminals:PCB Pins; External Diameter:-; External Height:10.3mm; External Width:15.9mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3V; Battery Voltage Rayovac - 87F3484 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3V; Battery Voltage Rayovac
87F3484
Lithium Battery, 3V; Battery Voltage Rayovac 87F3484
LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:BR435; Battery Technology:Lithium; Battery Capacity:100mAh; Battery Terminals:PCB Pins; External Diameter:-; External Height:10.3mm; External Width:15.9mm; Pack Quantity:1 RoHS Compliant: NA

LITHIUM BATTERY, 3V; Battery Voltage:3V; Battery Size Code:BR435; Battery Technology:Lithium; Battery Capacity:100mAh; Battery Terminals:PCB Pins; External Diameter:-; External Height:10.3mm; External Width:15.9mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 87F3484
Product Name Lithium Battery, 3V; Battery Voltage Rayovac
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1800-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 50 inch (1270 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details