Rayovac Battery, Lithium, 3V, Coin Cell; Battery Voltage Rayovac BR2335T3L-BA

Description
BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:300mAh; Battery Terminals:Solder Tab; External Diameter:23mm; External Height:3.5mm; External Width:- RoHS Compliant: NA
Datasheet
Description
BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:300mAh; Battery Terminals:Solder Tab; External Diameter:23mm; External Height:3.5mm; External Width:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Lithium, 3V, Coin Cell; Battery Voltage Rayovac - 45P5746 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Lithium, 3V, Coin Cell; Battery Voltage Rayovac
45P5746
Battery, Lithium, 3V, Coin Cell; Battery Voltage Rayovac 45P5746
BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:300mAh; Battery Terminals:Solder Tab; External Diameter:23mm; External Height:3.5mm; External Width:- RoHS Compliant: NA

BATTERY, LITHIUM, 3V, COIN CELL; Battery Voltage:3V; Battery Size Code:Coin Cell; Battery Technology:Lithium; Battery Capacity:300mAh; Battery Terminals:Solder Tab; External Diameter:23mm; External Height:3.5mm; External Width:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 45P5746
Product Name Battery, Lithium, 3V, Coin Cell; Battery Voltage Rayovac
Primary Batteries Lithium
Standard Cylindrical Battery Sizes Coin Cell
Specialty Cells Coin Cell or Button Cell
Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1492-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 630 ampere-hr
Width / Diameter 39 inch (991 mm)
View Details
Button Batteries - 325741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Zinc/Air
Specialty Cells Coin Cell or Button Cell
Voltage 1.45 volts
View Details