Rayovac Alkaline AA Size (500 batteries/case) 815 BULKE

Description
Features and Benefits Rayovac Lasts as Long as Energizer Max, but costs less! Rayovac offers More Power For Your Money Proudly made in the United States! Guaranteed fresh for 10 years Best used before date on battery Mercury Free formula
Datasheet
Description
Features and Benefits Rayovac Lasts as Long as Energizer Max, but costs less! Rayovac offers More Power For Your Money Proudly made in the United States! Guaranteed fresh for 10 years Best used before date on battery Mercury Free formula
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alkaline AA Size (500 batteries/case) - 815 BULKE - Rayovac
Madison, WI, USA
Alkaline AA Size (500 batteries/case)
815 BULKE
Alkaline AA Size (500 batteries/case) 815 BULKE
Features and Benefits Rayovac Lasts as Long as Energizer Max, but costs less! Rayovac offers More Power For Your Money Proudly made in the United States! Guaranteed fresh for 10 years Best used before date on battery Mercury Free formula

Features and Benefits

  • Rayovac Lasts as Long as Energizer Max, but costs less!
  • Rayovac offers More Power For Your Money
  • Proudly made in the United States!
  • Guaranteed fresh for 10 years
  • Best used before date on battery
  • Mercury Free formula
Supplier's Site
Battery, Alkaline, 1.5V, Aa; Battery Voltage Rayovac - 66F7676 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Alkaline, 1.5V, Aa; Battery Voltage Rayovac
66F7676
Battery, Alkaline, 1.5V, Aa; Battery Voltage Rayovac 66F7676
BATTERY, ALKALINE, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA

BATTERY, ALKALINE, 1.5V, AA; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:-; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Rayovac Newark, An Avnet Company
Product Category Batteries Batteries
Product Number 815 BULKE 66F7676
Product Name Alkaline AA Size (500 batteries/case) Battery, Alkaline, 1.5V, Aa; Battery Voltage Rayovac
Primary Batteries Alkaline-manganese Dioxide Alkaline-manganese Dioxide; Alkaline
Standard Cylindrical Battery Sizes AA AA; AA
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1486 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 420 ampere-hr
Width / Diameter 26 inch (660 mm)
View Details
AA Batteries - 2211623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Standard Cylindrical Battery Sizes AA
View Details