Spectrum Associates, Inc. Differential Pressure Switch 5000 Series

Description
Series 5000 Differential Pressure Switches provide reliable snap action switching in a miniature package while retaining dependability for critical applications. Incorporating a highly flexible elastomeric diaphragm, the compact 5000 Series switches can be set from 2" H2O to 60 p.s.i.d. or higher for specified applications. Units can be provided with either electrical connectors or electrical wire leads. Switches are available with either stainless steel or elastomeric diaphragms dependent upon pressure ranges, media or other requirements.
Description
Series 5000 Differential Pressure Switches provide reliable snap action switching in a miniature package while retaining dependability for critical applications. Incorporating a highly flexible elastomeric diaphragm, the compact 5000 Series switches can be set from 2" H2O to 60 p.s.i.d. or higher for specified applications. Units can be provided with either electrical connectors or electrical wire leads. Switches are available with either stainless steel or elastomeric diaphragms dependent upon pressure ranges, media or other requirements.

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Switch - 5000 Series - Spectrum Associates, Inc.
Milford, CT, USA
Differential Pressure Switch
5000 Series
Differential Pressure Switch 5000 Series
Series 5000 Differential Pressure Switches provide reliable snap action switching in a miniature package while retaining dependability for critical applications. Incorporating a highly flexible elastomeric diaphragm, the compact 5000 Series switches can be set from 2" H2O to 60 p.s.i.d. or higher for specified applications. Units can be provided with either electrical connectors or electrical wire leads. Switches are available with either stainless steel or elastomeric diaphragms dependent upon pressure ranges, media or other requirements.

Series 5000 Differential Pressure Switches provide reliable snap action switching in a miniature package while retaining dependability for critical applications.

Incorporating a highly flexible elastomeric diaphragm, the compact 5000 Series switches can be set from 2" H2O to 60 p.s.i.d. or higher for specified applications.

Units can be provided with either electrical connectors or electrical wire leads. Switches are available with either stainless steel or elastomeric diaphragms dependent upon pressure ranges, media or other requirements.

Technical Specifications

  Spectrum Associates, Inc.
Product Category Pressure Switches
Product Number 5000 Series
Product Name Differential Pressure Switch
Sensor Technology Strain Gauge
Pressure Measurement Differential
Material Liquid (optional feature); Gas (optional feature)
Switch Point Range 0.0723 to 60 psi (0.0509 to 42.23 m H2O)
Accuracy 1 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

PS80 450psi Pressure Switch, NC; 48
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Vacuum Switches - 1000681 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
225P-NEMA-4X-7-9-13-Pressure-Switch-Tamper-Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details