OMEGA Engineering, Inc. Thermocouple, K Type, 300Mm, 870 Deg C; Thermocouple Type Omega XC-24-K-12

Description
THERMOCOUPLE, K TYPE, 300MM, 870 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:870°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, K TYPE, 300MM, 870 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:870°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, K Type, 300Mm, 870 Deg C; Thermocouple Type Omega - 30AC8574 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 300Mm, 870 Deg C; Thermocouple Type Omega
30AC8574
Thermocouple, K Type, 300Mm, 870 Deg C; Thermocouple Type Omega 30AC8574
THERMOCOUPLE, K TYPE, 300MM, 870 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:870°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 300MM, 870 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:870°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple, Type K, 300Mm, 870Deg C Rohs Compliant Omega - 69AJ1205 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 300Mm, 870Deg C Rohs Compliant Omega
69AJ1205
Thermocouple, Type K, 300Mm, 870Deg C Rohs Compliant Omega 69AJ1205
THERMOCOUPLE, TYPE K, 300MM, 870DEG C ROHS COMPLIANT: YES

THERMOCOUPLE, TYPE K, 300MM, 870DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 30AC8574 69AJ1205
Product Name Thermocouple, K Type, 300Mm, 870 Deg C; Thermocouple Type Omega Thermocouple, Type K, 300Mm, 870Deg C Rohs Compliant Omega
Sensed Temperature ? to 1598 F (? to 870 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Assemblies with PJFC-Plug/Jack Termination -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
Probe Configuration Straight Probe
View Details
Armor/Spring Adjustable Immersion Thermocouple - Plastic -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
 - 284110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details