THERMOCOUPLE ASSEMBLIES, BOLT-ON
THERMOCOUPLE, K TYPE, 1.5M, 480 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:60"; Lead Length - Metric:1.5m; Probe Length - Imperial:- RoHS Compliant: Yes
THERMOCOUPLE, TYPE K, 1.5M, 480DEG C ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-WTK-14-60-ND | 30AC8564 | 69AJ1196 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, K Type, 1.5M, 480 Deg C; Thermocouple Type Omega | Thermocouple, Type K, 1.5M, 480Deg C Rohs Compliant Omega |
| Sensor Termination Type | Bare or Insulated Lead Wires |