OMEGA Engineering, Inc. Thermocouples, Temperature Probes WTJ-6-60-TT

Description
THERMOCOUPLE ASSEMBLIES, BOLT-ON
Request a Quote Datasheet
Description
THERMOCOUPLE ASSEMBLIES, BOLT-ON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-WTJ-6-60-TT-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-WTJ-6-60-TT-ND
Thermocouples, Temperature Probes 5880-WTJ-6-60-TT-ND
THERMOCOUPLE ASSEMBLIES, BOLT-ON

THERMOCOUPLE ASSEMBLIES, BOLT-ON

Buy Now Datasheet
Thermocouple, J Type, 1.5M, 260 Deg C; Thermocouple Type Omega - 30AC8560 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, J Type, 1.5M, 260 Deg C; Thermocouple Type Omega
30AC8560
Thermocouple, J Type, 1.5M, 260 Deg C; Thermocouple Type Omega 30AC8560
THERMOCOUPLE, J TYPE, 1.5M, 260 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:60"; Lead Length - Metric:1.5m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, J TYPE, 1.5M, 260 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:60"; Lead Length - Metric:1.5m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-WTJ-6-60-TT-ND 30AC8560
Product Name Thermocouples, Temperature Probes Thermocouple, J Type, 1.5M, 260 Deg C; Thermocouple Type Omega
Sensed Temperature 896 F (480 C) ? to 500 F (? to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 3428978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Surface
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details