OMEGA ENGINEERING, INC.
WT4401-D-220V -- WIND TUNNEL, 220V NO UPS OMEGA
OMEGA Engineering, Inc.
Wind Tunnel, 220V No Ups Omega
WT4401-D-220V
Description
WIND TUNNEL, 220V NO UPS
Description
WIND TUNNEL, 220V NO UPS
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH5637 |
|
Product Name
|
Wind Tunnel, 220V No Ups Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
84.95 SCFM (144 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details