The new OMEGA VP and VPT Series self-regulating, fully grounded immersion heaters are ideal for insertion into small tanks, vessels and appliance as well as compressors, oils, fluids and plating cells. Available in stainless steel of PFA sheath for corrosive environments, both models are shatterproof, grounded with a three-wire, 5' (1.5 m) long power cord and have a solid state heating element. Best suited for use in applications where heating, excess temperature protection controls and regulating components must be fitted into a small space, these heaters are lightweight, easy-to-handle, rapid heating (maximum temperature is 500F (260C), units that eliminate any danger of overheating. Auto-stabilized temperature prevents hot spots, thereby ensuring uniform heating. Accessories include a ½" NPT Kynar screw plug adaptor which holds the heater securely in place, and a polypropylene mounting flange so the heater can be suspended vertically into small vessels.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | VP and VPT |
| Product Name | Self-Regulating Immersion Heater |
| Heater Type | Immersion Heater |
| Maximum Operating (Sheath) Temperature | 500 F (260 C) |
| Heating Capacity | 0.10 to 0.30 kW (0.3412 to 1.02 MBH) |
| Sleeve (Sheath) Material | Stainless Steel |