OMEGA's new infrared sensor with wireless transmitter features a remote IR sensor and radio wireless transmitter in a NEMA enclosure. The miniature sensor head is ideal for measuring temperatures from -18 to 538C (0 to 1000F) in confined, hard-to-reach places and harsh environments.
The wireless transmitter is mounted in a NEMA-4 (IP65) plastic enclosure. When activated the unit will transmit readings continuously at pre-set time interval that was programmed by the user during the initial setup.
Each unit measures and transmits: IR sensor reading, ambient temperature, RF signal strength and battery condition to the host and is displayed on the PC screen in real time using the provided software. When used with host receiver UWTC-REC1, data from up to 48 wireless transmitters can be received and displayed. Each unit includes free software that converts your PC into a strip chart recorder or data logger so readings can be saved and later printed or exported to a spread sheet file. When used with UWTC-REC2, wireless data from one transmitter can be retransmitted by a wired connection as a analog voltage, current or thermocouple signal to interface with a controller, PLC or data acquisition board.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | UWIR-2-NEMA |
| Product Name | Non-Contact Infrared Temperature Sensor |
| Category | Sensor/Transducer |
| Technology | Thermal Pyrometer / Detector |
| Electrical Output | Current (optional feature); Voltage (optional feature) |
| Features | Laser Spot Aiming / Sighting (optional feature); Battery Powered |
| Temperature Range | -0 to 1000 F (-18 to 538 C) |