OMEGA ENGINEERING, INC.
UJP-1-12-E -- UNIVERSAL JACK PANEL OMEGA
OMEGA Engineering, Inc.
Universal Jack Panel Omega
UJP-1-12-E
Description
UNIVERSAL JACK PANEL
Description
UNIVERSAL JACK PANEL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3879 |
|
Product Name
|
Universal Jack Panel Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
460 volts
Nominal Power
170 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.4 SCFM (55.07 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
237 SCFM (403 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details