OMEGA ENGINEERING, INC.
TYSP7F-3818-50 -- SANTOPRENE TUBING, FDA OMEGA
OMEGA Engineering, Inc.
Santoprene Tubing, Fda Omega
TYSP7F-3818-50
Description
SANTOPRENE TUBING, FDA
Description
SANTOPRENE TUBING, FDA
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3241 |
|
Product Name
|
Santoprene Tubing, Fda Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
150 SCFM (255 m³/hr)
Maximum Sound Level
61 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8 SCFM (13.6 m³/hr)
Maximum Static Pressure
0.0500 in H2O (0.0934 Torr)
View Details
5 suppliers