TYSC -- OMEGAFLEX® SILICONE TUBING
OMEGA Engineering, Inc.
OMEGAFLEX® Silicone Tubing
TYSC
Description
SPECIFICATIONS Hardness, Shore A :50 Specific Gravity: 1.14 Tensile Strength, psi :1100 Elongation at Break, %: 375 Brittle Temperature: 73C (-100F) Max. Operating Temperature: 177C (350F)
Description
SPECIFICATIONS Hardness, Shore A :50 Specific Gravity: 1.14 Tensile Strength, psi :1100 Elongation at Break, %: 375 Brittle Temperature: 73C (-100F) Max. Operating Temperature: 177C (350F)
Datasheet
Suppliers
OMEGAFLEX® Silicone Tubing
TYSC
SPECIFICATIONS Hardness, Shore A :50 Specific Gravity: 1.14 Tensile Strength, psi :1100 Elongation at Break, %: 375 Brittle Temperature: 73C (-100F) Max. Operating Temperature: 177C (350F)
|
SPECIFICATIONS
Hardness, Shore A :50
Specific Gravity: 1.14
Tensile Strength, psi :1100
Elongation at Break, %: 375
Brittle Temperature: 73C (-100F)
Max. Operating Temperature: 177C (350F) |
|
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Tubing |
|
Product Number
|
TYSC |
|
Product Name
|
OMEGAFLEX® Silicone Tubing |
|
Type
|
Rubber / Silicone; Structural
|
|
Material
|
Synthetic Rubber
|
|
Shape
|
Round
|
|
Application
|
General Purpose; Peristaltic
|
|
Design Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Rubber / Silicone
Color / Clarity
Solid
Design Units
English
View Details
Shenzhen Dechengwang Technology Co., Ltd
Type
Plastic
Material
Polytetrafluoroethylene
Shape
Round
View Details
Type
Plastic; Structural
Material
Fluoropolymer
Shape
Round
View Details
NewAge Performance Products | NAPP
Type
Rubber / Silicone
Shape
Round
Application
General Chemical; Food & Beverage; Compressed Air; Refrigeration
View Details