OMEGA ENGINEERING, INC.
TYPE 2-4 -- NIPPLE EXTENSION, L = 4 OMEGA
OMEGA Engineering, Inc.
Nipple Extension, L = 4 Omega
TYPE 2-4
Description
NIPPLE EXTENSION, L = 4"
Description
NIPPLE EXTENSION, L = 4"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3057 |
|
Product Name
|
Nipple Extension, L = 4 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.94 SCFM (16.9 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
294 SCFM (500 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details