OMEGA Engineering, Inc. Rtd Transmitter, 0.1%, Panel; Signal Conditioner Input Omega TX94A-3-P/N

Description
RTD TRANSMITTER, 0.1%, PANEL; Signal Conditioner Input:RTD; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:24VDC; No. of Channels:1 Channel RoHS Compliant: No
Datasheet
Description
RTD TRANSMITTER, 0.1%, PANEL; Signal Conditioner Input:RTD; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:24VDC; No. of Channels:1 Channel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rtd Transmitter, 0.1%, Panel; Signal Conditioner Input Omega - 32T2487 - Newark, An Avnet Company
Chicago, IL, United States
Rtd Transmitter, 0.1%, Panel; Signal Conditioner Input Omega
32T2487
Rtd Transmitter, 0.1%, Panel; Signal Conditioner Input Omega 32T2487
RTD TRANSMITTER, 0.1%, PANEL; Signal Conditioner Input:RTD; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:24VDC; No. of Channels:1 Channel RoHS Compliant: No

RTD TRANSMITTER, 0.1%, PANEL; Signal Conditioner Input:RTD; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Supply Voltage:24VDC; No. of Channels:1 Channel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 32T2487
Product Name Rtd Transmitter, 0.1%, Panel; Signal Conditioner Input Omega
Unlock Full Specs
to access all available technical data

Similar Products

BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
SCD1 Series Signal Conditioners - SCD1/G15 - Strainsert
Specs
Signal Conditioning Bridge Conditioner
Outputs Analog Voltage Output; Analog Current Output
Filter / Amplifier Filter
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Temperature signal conditioner - 857-818 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers