OMEGA Engineering, Inc. Signal Conditoner Rtd Transmitter; Signal Conditioner Input Omega TX94A-3/N

Description
SIGNAL CONDITONER RTD TRANSMITTER; Signal Conditioner Input:RTD; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:0.1%FS; Supply Voltage:-; No. of Channels:1 Channel RoHS Compliant: No
Datasheet
Description
SIGNAL CONDITONER RTD TRANSMITTER; Signal Conditioner Input:RTD; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:0.1%FS; Supply Voltage:-; No. of Channels:1 Channel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Conditoner Rtd Transmitter; Signal Conditioner Input Omega - 05R6095 - Newark, An Avnet Company
Chicago, IL, United States
Signal Conditoner Rtd Transmitter; Signal Conditioner Input Omega
05R6095
Signal Conditoner Rtd Transmitter; Signal Conditioner Input Omega 05R6095
SIGNAL CONDITONER RTD TRANSMITTER; Signal Conditioner Input:RTD; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:0.1%FS; Supply Voltage:-; No. of Channels:1 Channel RoHS Compliant: No

SIGNAL CONDITONER RTD TRANSMITTER; Signal Conditioner Input:RTD; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:0.1%FS; Supply Voltage:-; No. of Channels:1 Channel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 05R6095
Product Name Signal Conditoner Rtd Transmitter; Signal Conditioner Input Omega
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details