Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHWHEEL SWITCHES
RED LION CONTROLS, INC.
TSW1A400 -- THUMBWHEEL SWITCHES
Red Lion Controls, Inc.
Thumbwheel Switches
TSW1A400
Description
Thumbwheel Switch BCD 0.1A @ 28VDC Panel Mount, Screw
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Thumbwheel Switch BCD 0.1A @ 28VDC Panel Mount, Screw
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Thumbwheel Switches
RLC540-ND
Thumbwheel Switches
RLC540-ND
Thumbwheel Switch BCD 0.1A @ 28VDC Panel Mount, Screw
Thumbwheel Switch BCD 0.1A @ 28VDC Panel Mount, Screw
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Pushwheel Switches
Product Number
RLC540-ND
Product Name
Thumbwheel Switches
Operator Style
Thumbwheel
Circuit Code
Binary Coded Decimal (BCD)
Size
Standard (General Purpose)
Dimensions
Rectangular - 73.03mm x 57.15mm
Unlock Full Specs
to access all available technical data
Similar Products
OTTO Controls
Hall Effect Friction Actuation Thumbwheel
HTWF
Specs
Operator Style
Thumbwheel
Size
Subminiature
Terminal Type
Wire Leads
View Details
TE Connectivity
Pushwheel Switches
DPS10131AK
Specs
Operator Style
Thumbwheel
Terminal Type
Tab
Mechanical Life
1.00E6 cycles
View Details
4
suppliers
RS Components, Ltd.
Pushwheel Switches
3609739
Specs
Operator Style
Thumbwheel
Circuit Code
Hexadecimal
Terminal Type
Through hole
View Details
elobau U.S., Inc.
Ergonomic Actuation Thumbwheel
175DT
Specs
Operator Style
Thumbwheel
Size
Miniature
Terminal Type
Wire Leads
View Details