OMEGA ENGINEERING, INC.
TSK-233 -- SPECIAL CN8500 CTRL OMEGA
OMEGA Engineering, Inc.
Special Cn8500 Ctrl Omega
TSK-233
Description
SPECIAL CN8500 CTRL
Description
SPECIAL CN8500 CTRL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH0951 |
|
Product Name
|
Special Cn8500 Ctrl Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
36.73 SCFM (62.43 m³/hr)
Maximum Sound Level
36 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details