THERMOCOUPLE PROBE, STAINLESS STEEL, 12"; Length:12"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:TRP Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 31AC5723 |
| Product Name | Thermocouple Probe, Stainless Steel, 12; Length Omega |
| Diameter or Width Range | 0.1250 inch (3.17 mm) |