Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
TMT316SS-IM150U-050 -- MINIATURE TRANSITION JUNCT. THERMOCOUPLE OMEGA
OMEGA Engineering, Inc.
Miniature Transition Junct. Thermocouple Omega
TMT316SS-IM150U-050
Description
MINIATURE TRANSITION JUNCT. THERMOCOUPLE
Newark, An Avnet Company
Done
Description
MINIATURE TRANSITION JUNCT. THERMOCOUPLE
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Miniature Transition Junct. Thermocouple Omega
60AH0302
Miniature Transition Junct. Thermocouple Omega
60AH0302
MINIATURE TRANSITION JUNCT. THERMOCOUPLE
MINIATURE TRANSITION JUNCT. THERMOCOUPLE
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
60AH0302
Product Name
Miniature Transition Junct. Thermocouple Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 7F.21 - Reverse flow filter fan
7F21812020550
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power
30 to 25 watts
View Details
Qualtek Electronics Corp.
DC Brushless Fans (BLDC)
FAD1-06020BSMW11
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.3 SCFM (24.31 m³/hr)
Maximum Static Pressure
0.1120 in H2O (0.2093 Torr)
View Details
2
suppliers
STEGO
Ptc Heater Hg 140, Ac/dc 12-30 V, 45W Rohs Compliant Stego
14012.0-00
Specs
Application
Industrial/Commercial Fans and Blowers
View Details
Rosenberg USA
Axial Fan
85MB
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
699 SCFM (1188 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details