The FAD1-06020BHAW11 is a 60x60x20mm brushless DC axial fan with a hydrodynamic bearing, operating at 5 VDC with a current draw of 0.18 A, producing 16.459 CFM of airflow at 4600 rpm and a static pressure of 3.403 mmAq, while generating a noise level of 31.0 dB/A. It features UL 1007 AWG 24 wire leads, a plastic frame and impeller rated UL94V-0, an operating temperature range of -10°C to 70°C, and a rated life expectancy of 50,000 hours. This part has no approvals.
FAD1-06020BHAW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 320mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
DC Axial Fan
Note 1: FAD1-06020BBAW11, FAD1-06020BSAW11, FAD1-06020BHAW11, FAD1-06020CBKW11, FAD1-06020CSKW11, FAD1-06020CHKW11 has no approvals.
Note 2: FAD1-06020CHLW11, FAD1-06020DBMW11, FAD1-06020DSMW11 has UL and cUL approvals only
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FAD1-06020BHAW11 |
| Product Name | 60x60x20mm, 5 VDC, 10.741 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 10.74 SCFM (18.26 m³/hr) |
| Maximum Static Pressure | 0.0540 in H2O (0.1009 Torr) |
| Maximum Sound Level | 18.4 dbA |
| Nominal Voltage | 5 volts |