OMEGA Engineering, Inc. Flanged Immersion Heater TMS

Description
• Long Life Heating Elements with Stainless Steel (8% Nickel) Sheath • For Very Weak Solutions or Industrial Process Water • Zinc Coated Steel Flange • 6 to 72 kW • 240 and 480 V, 1 and 3 Phase
Datasheet
Description
• Long Life Heating Elements with Stainless Steel (8% Nickel) Sheath • For Very Weak Solutions or Industrial Process Water • Zinc Coated Steel Flange • 6 to 72 kW • 240 and 480 V, 1 and 3 Phase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flanged Immersion Heater - TMS - OMEGA Engineering, Inc.
Norwalk, CT, USA
Flanged Immersion Heater
TMS
Flanged Immersion Heater TMS
• Long Life Heating Elements with Stainless Steel (8% Nickel) Sheath • For Very Weak Solutions or Industrial Process Water • Zinc Coated Steel Flange • 6 to 72 kW • 240 and 480 V, 1 and 3 Phase

• Long Life Heating Elements with Stainless Steel (8% Nickel) Sheath
• For Very Weak Solutions or Industrial Process Water
• Zinc Coated Steel Flange
• 6 to 72 kW
• 240 and 480 V, 1 and 3 Phase

Buy Now Datasheet
Flanged Immersion Heater - TMS - OMEGA Engineering, Inc.
Norwalk, CT, USA
Flanged Immersion Heater
TMS
Flanged Immersion Heater TMS
Sturdy stainless steel .475" (1.2 cm) diameter elements, welded to steel flanges provide superior rigidity and strength. Heavy duty jumper straps and terminal parts assure permanent tightness of connections and an extra margin of current carrying capacity. Long life elements. High grade 304 series stainless steel outer sheath provides the benefits of strength and durability in those applications where stainless performance is required.

Sturdy stainless steel .475" (1.2 cm) diameter elements, welded to steel flanges provide superior rigidity and strength. Heavy duty jumper straps and terminal parts assure permanent tightness of connections and an extra margin of current carrying capacity.
Long life elements. High grade 304 series stainless steel outer sheath provides the benefits of strength and durability in those applications where stainless performance is required.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. OMEGA Engineering, Inc.
Product Category Electric Heaters Electric Heaters
Product Number TMS TMS
Product Name Flanged Immersion Heater Flanged Immersion Heater
Heater Type Immersion Heater Immersion Heater
Heating Capacity 6.00 to 72.00 kW (20.47 to 246 MBH) 3.00 to 36.00 kW (10.24 to 123 MBH)
Sleeve (Sheath) Material Stainless Steel Stainless Steel
Applications Process Waters Mild Corrosive Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Open Coil Duct Heaters -  - WATTCO
Specs
Heater Type Cable or Coil Heater; Duct Heater
Heating Capacity 22.50 kW (76.77 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details
PTC Air Heaters – MH Type - MH(W)-2090B-150S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 0.97 kW (3.33 MBH)
AC Voltage Required 220 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Hazardous Area Heater - CREX 020 50 W to 250 W (T3) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 185 F (-60 to 85 C)
Heating Capacity 50.00 to 250.00 kW (171 to 853 MBH)
View Details