OMEGA Engineering, Inc. Label, 8-Dot Temp, Non-Reversible, Pk10; Label Type Omega TL-E-250-10

Description
LABEL, 8-DOT TEMP, NON-REVERSIBLE, PK10; Label Type:Self Adhesive; Label Height:51mm; Label Width:19mm; Label Diameter:-; Label Material:Acrylic; Label Legend:Eight Dot Temperature Indicator; Label Colour:Black / White on Yellow
Datasheet
Description
LABEL, 8-DOT TEMP, NON-REVERSIBLE, PK10; Label Type:Self Adhesive; Label Height:51mm; Label Width:19mm; Label Diameter:-; Label Material:Acrylic; Label Legend:Eight Dot Temperature Indicator; Label Colour:Black / White on Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, 8-Dot Temp, Non-Reversible, Pk10; Label Type Omega - 43AK6158 - Newark, An Avnet Company
Chicago, IL, United States
Label, 8-Dot Temp, Non-Reversible, Pk10; Label Type Omega
43AK6158
Label, 8-Dot Temp, Non-Reversible, Pk10; Label Type Omega 43AK6158
LABEL, 8-DOT TEMP, NON-REVERSIBLE, PK10; Label Type:Self Adhesive; Label Height:51mm; Label Width:19mm; Label Diameter:-; Label Material:Acrylic; Label Legend:Eight Dot Temperature Indicator; Label Colour:Black / White on Yellow

LABEL, 8-DOT TEMP, NON-REVERSIBLE, PK10; Label Type:Self Adhesive; Label Height:51mm; Label Width:19mm; Label Diameter:-; Label Material:Acrylic; Label Legend:Eight Dot Temperature Indicator; Label Colour:Black / White on Yellow

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 43AK6158
Product Name Label, 8-Dot Temp, Non-Reversible, Pk10; Label Type Omega
Materials of Construction Acrylic
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details