OMEGA ENGINEERING, INC.
TJ72-CASS-316U-4-CC -- T/C ASSEMBLY TJ CC OMEGA
OMEGA Engineering, Inc.
T/c Assembly Tj Cc Omega
TJ72-CASS-316U-4-CC
Description
T/C ASSEMBLY TJ CC
Description
T/C ASSEMBLY TJ CC
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
59AH8928 |
|
Product Name
|
T/c Assembly Tj Cc Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
43.8 SCFM (74.45 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
11.8 SCFM (20.06 m³/hr)
Maximum Sound Level
40 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7.5 amps
View Details