The general purpose transition joint probe style is now available with any of our 44000 series thermistors as sensing elements. The probe transitions to 36" of PFA-insulated two-conductor lead wire and terminates in stripped leads.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | TJ36-44004 |
| Product Name | Transition Joint Style Thermistor Probe |
| Sensed Temperature | ? to 302 F (? to 150 C) |
| Application Options | Splash Proof, Watertight or Direct Immersion |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.1250 to 0.2500 inch (3.17 to 6.35 mm) |