THX-700 probes are designed to work with the heavy duty HDX handle. Each probe has a 3-prong OTP-copper connector termination and precision 44018 linear thermistor element, rated up to 212F (100C), which will work with all readout instruments in Sections L and M designed for Series 700 probes.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | THX-700 |
| Product Name | Series 700 Thermistor Probes |
| Sensed Temperature | ? to 212 F (? to 100 C) |
| Application Options | Splash Proof, Watertight or Direct Immersion (optional feature); Designed Specifically for HVAC Applications (optional feature) |
| Probe Configuration | Straight Probe (optional feature); Penetration (Needle) Probe (optional feature); Air Probe (optional feature) |
| Diameter or Width Range | 0.1250 inch (3.17 mm) |