An economical and accurate thermistor (2252 ohm @ 25C) probe with an easy-grip molded handle, 3/16" dia. and 1' retractable cable. The 12" length probe can be stored in toolboxes or other locations for easy access. The retractable cable expands to 5'; standard termination is stripped lead wires.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | THX-400-H |
| Product Name | Utility Handle Thermistor Probe |
| Sensed Temperature | ? to 302 F (? to 150 C) |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.1875 inch (4.76 mm) |
| Sensitive Length | 12 to 24 inch (305 to 610 mm) |