The 3-A Approved OMEGA® THS-S-M12 and THS-H-M12 Series Thermistor Sensors are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These sensors are manufactured with 316L stainless steel housings that meet the dimensional requirements of ASME BPE-2007, and are welded and processed to provide a clean, smooth, 32 microinch or better surface finish in the wetted areas for easy cleaning.
The probe stems are manufactured in two configurations; with a standard ¼" diameter probe for standard duty service, and a stepped 3/8" to 3/16" probe design for good response times in heavy duty applications.
The M12 process instrumentation connector allows for easy connection to your instrumentation by means of an optional extension cable. These sensors are also available as RTD sensing styles to accommodate a wide range of process input requirements. In addition to the standard 1½-16AMP mounting flange, this sensor can be provided in a variety of other flange sizes and styles. If you need something a little (or a lot) different, we can accommodate your needs.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | THS-H-M12 |
| Product Name | 3-A Approved Thermistor Probes |
| Sensed Temperature | -112 to 302 F (-80 to 150 C) |
| Application Options | Designed Specifically for Sanitary Applications |
| Probe Configuration | Straight Probe |