These sensors are designed to be conveniently mounted directly into ports with 1/8NPT or 1/4NPT threads. The housings are machined from 300 Series Stainless Steel, contain a stainless steel strain relief spring, and stainless steel braided cables for use in rugged applications.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | TH-44000-NPT |
| Product Name | Pipe-Plug Thermistor Probes |
| Sensed Temperature | ? to 302 F (? to 150 C) |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.2500 inch (6.35 mm) |
| Sensitive Length | 0.5000 inch (12.7 mm) |