This general purpose thermistor probe has a stainless steel sheath sealed at the tip for direct immersion into process liquids. The straight sheath design, with 40 inches of extension cable, adapts well to use with a wide variety of transition fittings. This design makes for a more compact probe when space limitations are a factor. For a straight sheath with strain relief spring and transition, see the TJ36-44000 series probe.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | TH-10-44000 |
| Product Name | General Purpose Thermistor Probes |
| Sensed Temperature | -112 to 302 F (-80 to 150 C) |
| Application Options | Splash Proof, Watertight or Direct Immersion |
| Probe Configuration | Straight Probe |
| Diameter or Width Range | 0.1250 to 0.2500 inch (3.17 to 6.35 mm) |