TE Connectivity RTD Sensor Elements 32205101

Description
Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 1.8 MM  [.07 INCH ] Body Length : 5 MM  [.197 INCH ] Wire Diameter : .2 MM  [.007 INCH ] Mechanical Attachment Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : 1/3 DIN / W0.1 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Glass Lead Wire Style : Ni/Pt RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850
Request a Quote
Description
Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 1.8 MM  [.07 INCH ] Body Length : 5 MM  [.197 INCH ] Wire Diameter : .2 MM  [.007 INCH ] Mechanical Attachment Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : 1/3 DIN / W0.1 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Glass Lead Wire Style : Ni/Pt RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RTD Sensor Elements - 32205101 - TE Connectivity
Berwyn, PA, United States
RTD Sensor Elements
32205101
RTD Sensor Elements 32205101
Configuration Features Electrical Connection : Open End Dimensions Body Diameter : 1.8 MM  [.07 INCH ] Body Length : 5 MM  [.197 INCH ] Wire Diameter : .2 MM  [.007 INCH ] Mechanical Attachment Wire Length : 10 MM  [.393 INCH ] Other Tolerance Class : 1/3 DIN / W0.1 Wire Count : 2 Product Type Features Element Material : Platinum Element Type : Glass Lead Wire Style : Ni/Pt RTD Element Type : Platinum Glass Wire Wound Element Wire/Cladding Type : Ni/Pt Usage Conditions Accuracy (at T_ref) (DEGC) : ± .1 Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ] T1 and T2 for TCR (DEGC) : 0 and +100 TCR at (T1 and T2) (PPMC) : 3850

Configuration Features


  • Electrical Connection : Open End

Dimensions


  • Body Diameter : 1.8 MM  [.07 INCH ]
  • Body Length : 5 MM  [.197 INCH ]
  • Wire Diameter : .2 MM  [.007 INCH ]

Mechanical Attachment


  • Wire Length : 10 MM  [.393 INCH ]

Other


  • Tolerance Class : 1/3 DIN / W0.1
  • Wire Count : 2

Product Type Features


  • Element Material : Platinum
  • Element Type : Glass
  • Lead Wire Style : Ni/Pt
  • RTD Element Type : Platinum Glass Wire Wound Element
  • Wire/Cladding Type : Ni/Pt

Usage Conditions


  • Accuracy (at T_ref) (DEGC) : ± .1
  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : 0 - 150 DEGC  [32 - 302 DEGF ]
  • T1 and T2 for TCR (DEGC) : 0 and +100
  • TCR at (T1 and T2) (PPMC) : 3850
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistive Temperature Devices (RTD) Elements
Product Number 32205101
Product Name RTD Sensor Elements
Operating Temperature 302 F (150 C)
Unlock Full Specs
to access all available technical data

Similar Products

RTD Sensor Elements - NB-PTCO-189 - TE Connectivity
Specs
Operating Temperature 1112 F (600 C)
Accuracy 0.6000 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers
RTD Sensor Elements - NB-PTCO-126 - TE Connectivity
Specs
Operating Temperature 1112 F (600 C)
Accuracy 0.3000 ±% Full Scale
Technology Thin Film; (Platinum)
View Details
2 suppliers