OMEGA Engineering, Inc. Sleeve, Protective, Ptfe, 0.3Mm, Yel; Sleeving / Tubing Type Omega TF-Y-30

Description
SLEEVE, PROTECTIVE, PTFE, 0.3MM, YEL; Sleeving / Tubing Type:Protective; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Yellow; Internal Diameter:0.3mm; Length - Metric:304.8mm; Length - Imperial:1ft RoHS Compliant: Yes
Datasheet
Description
SLEEVE, PROTECTIVE, PTFE, 0.3MM, YEL; Sleeving / Tubing Type:Protective; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Yellow; Internal Diameter:0.3mm; Length - Metric:304.8mm; Length - Imperial:1ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeve, Protective, Ptfe, 0.3Mm, Yel; Sleeving / Tubing Type Omega - 52AH8360 - Newark, An Avnet Company
Chicago, IL, United States
Sleeve, Protective, Ptfe, 0.3Mm, Yel; Sleeving / Tubing Type Omega
52AH8360
Sleeve, Protective, Ptfe, 0.3Mm, Yel; Sleeving / Tubing Type Omega 52AH8360
SLEEVE, PROTECTIVE, PTFE, 0.3MM, YEL; Sleeving / Tubing Type:Protective; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Yellow; Internal Diameter:0.3mm; Length - Metric:304.8mm; Length - Imperial:1ft RoHS Compliant: Yes

SLEEVE, PROTECTIVE, PTFE, 0.3MM, YEL; Sleeving / Tubing Type:Protective; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Yellow; Internal Diameter:0.3mm; Length - Metric:304.8mm; Length - Imperial:1ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 52AH8360
Product Name Sleeve, Protective, Ptfe, 0.3Mm, Yel; Sleeving / Tubing Type Omega
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 2345914 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details