OMEGA ENGINEERING, INC.
TECE50-2 -- T/C EXTENSION CABLE OMEGA
OMEGA Engineering, Inc.
T/c Extension Cable Omega
TECE50-2
Description
T/C EXTENSION CABLE
Description
T/C EXTENSION CABLE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
58AH8453 |
|
Product Name
|
T/c Extension Cable Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure
0.1480 in H2O (0.2765 Torr)
View Details
3 suppliers