OMEGA Engineering, Inc. Adjustable Solid State Timer TD-69

Description
The OMEGA TD-69 and TD-73 timers are ideal for use when a time delay in energizing a circuit is required. The TD-69 is a delay-on-make timer, and the TD-73 is a delay-on-break timer. When power is applied to the TD-69, the adjustable delay period starts. The load is energized at the end of the delay period. When power is removed from the TD-73 (due to a thermostat, etc.), the adjustable delay period starts. The load will remain de-energized until the delay period has ended. Typical applications for the TD-69 and TD-73 include: staging two or more high amperage starting loads (TD-69), preventing transient signals from activating high alarms (TD-69), preventing rapid re-starting after sudden power loss (TD-73) and use with thermostat controlled equipment (TD-73).
Request a Quote Datasheet
Description
The OMEGA TD-69 and TD-73 timers are ideal for use when a time delay in energizing a circuit is required. The TD-69 is a delay-on-make timer, and the TD-73 is a delay-on-break timer. When power is applied to the TD-69, the adjustable delay period starts. The load is energized at the end of the delay period. When power is removed from the TD-73 (due to a thermostat, etc.), the adjustable delay period starts. The load will remain de-energized until the delay period has ended. Typical applications for the TD-69 and TD-73 include: staging two or more high amperage starting loads (TD-69), preventing transient signals from activating high alarms (TD-69), preventing rapid re-starting after sudden power loss (TD-73) and use with thermostat controlled equipment (TD-73).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Solid State Timer - TD-69 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Adjustable Solid State Timer
TD-69
Adjustable Solid State Timer TD-69
The OMEGA TD-69 and TD-73 timers are ideal for use when a time delay in energizing a circuit is required. The TD-69 is a delay-on-make timer, and the TD-73 is a delay-on-break timer. When power is applied to the TD-69, the adjustable delay period starts. The load is energized at the end of the delay period. When power is removed from the TD-73 (due to a thermostat, etc.), the adjustable delay period starts. The load will remain de-energized until the delay period has ended. Typical applications for the TD-69 and TD-73 include: staging two or more high amperage starting loads (TD-69), preventing transient signals from activating high alarms (TD-69), preventing rapid re-starting after sudden power loss (TD-73) and use with thermostat controlled equipment (TD-73).

The OMEGA TD-69 and TD-73 timers are ideal for use when a time delay in energizing a circuit is required. The TD-69 is a delay-on-make timer, and the TD-73 is a delay-on-break timer. When power is applied to the TD-69, the adjustable delay period starts. The load is energized at the end of the delay period. When power is removed from the TD-73 (due to a thermostat, etc.), the adjustable delay period starts. The load will remain de-energized until the delay period has ended. Typical applications for the TD-69 and TD-73 include: staging two or more high amperage starting loads (TD-69), preventing transient signals from activating high alarms (TD-69), preventing rapid re-starting after sudden power loss (TD-73) and use with thermostat controlled equipment (TD-73).

Buy Now
Time Delay Relays - 5880-TD-69-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5880-TD-69-ND
Time Delay Relays 5880-TD-69-ND
TIME DELAY RELAY, 19 VAC/VDC TO

TIME DELAY RELAY, 19 VAC/VDC TO

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey
Product Category Time Delay Relays Time Delay Relays
Product Number TD-69 5880-TD-69-ND
Product Name Adjustable Solid State Timer Time Delay Relays
Time Range Multiple Time Ranges; Field Selectable
Mounting Single 1/4" Dia. Center Hole Din Rail
Approvals / Ratings CE Mark
Operating Temperature 0.0 to 160 F (-17.78 to 71.11 C)
Timer Type ON-Delay; Off-Delay ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Sealed Switch Timing Relay - 700-RTC01200U1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 159565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Interval
Function Type Multi-function
View Details