OMEGA Engineering, Inc. Thermocouples, Temperature Probes TC-PVC-J-24-180

Description
TC-PVC-J-24-180
Request a Quote Datasheet
Description
TC-PVC-J-24-180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-TC-PVC-J-24-180-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-TC-PVC-J-24-180-ND
Thermocouples, Temperature Probes 5880-TC-PVC-J-24-180-ND
TC-PVC-J-24-180

TC-PVC-J-24-180

Buy Now Datasheet
Thermocouple, J Type, Pvc, 15 ; Thermocouple Type Omega - 30AC8479 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, J Type, Pvc, 15 ; Thermocouple Type Omega
30AC8479
Thermocouple, J Type, Pvc, 15 ; Thermocouple Type Omega 30AC8479
THERMOCOUPLE, J TYPE, PVC, 15 ; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:105°C; Sensor Body Material:PVC (Polyvinylchloride); Lead Length - Imperial:180"; Lead Length - Metric:4.5m; Lead Length:15ft RoHS Compliant: Yes

THERMOCOUPLE, J TYPE, PVC, 15 ; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:105°C; Sensor Body Material:PVC (Polyvinylchloride); Lead Length - Imperial:180"; Lead Length - Metric:4.5m; Lead Length:15ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-TC-PVC-J-24-180-ND 30AC8479
Product Name Thermocouples, Temperature Probes Thermocouple, J Type, Pvc, 15 ; Thermocouple Type Omega
Sensed Temperature 32 to 221 F (0.0 to 105 C) ? to 221 F (? to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type J
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
Industrial Thermocouples Washer Mounting with Leads and Flexible STST Armor - THERMOCOUPLE/STYLE 32 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
MgO Melt Bolt Thermocouple -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details