OMEGA Engineering, Inc. Thermocouple, C Type, 300Mm, 425 Deg C; Thermocouple Type Omega T5R-003-12

Description
THERMOCOUPLE, C TYPE, 300MM, 425 DEG C; Thermocouple Type:C; Sensing Temperature Min:0°C; Sensing Temperature Max:425°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, C TYPE, 300MM, 425 DEG C; Thermocouple Type:C; Sensing Temperature Min:0°C; Sensing Temperature Max:425°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, C Type, 300Mm, 425 Deg C; Thermocouple Type Omega - 31AC5726 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, C Type, 300Mm, 425 Deg C; Thermocouple Type Omega
31AC5726
Thermocouple, C Type, 300Mm, 425 Deg C; Thermocouple Type Omega 31AC5726
THERMOCOUPLE, C TYPE, 300MM, 425 DEG C; Thermocouple Type:C; Sensing Temperature Min:0°C; Sensing Temperature Max:425°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, C TYPE, 300MM, 425 DEG C; Thermocouple Type:C; Sensing Temperature Min:0°C; Sensing Temperature Max:425°C; Sensor Body Material:-; Lead Length - Imperial:12"; Lead Length - Metric:300mm; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 31AC5726
Product Name Thermocouple, C Type, 300Mm, 425 Deg C; Thermocouple Type Omega
Sensed Temperature 32 to 797 F (0.0 to 425 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Universal Use, Mineral insulated thermocouple with cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Diameter or Width Range 0.0098 to 0.2362 inch (0.2500 to 6 mm)
View Details
Industrial Thermocouples Washer Mounting with Leads and Flexible STST Armor - THERMOCOUPLE/STYLE 32 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Heat Tracing Temperature Sensors -  - Pyromation
Specs
Application Options Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type K
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details