Red Lion Controls, Inc. Controllers - Controllers - Process, Temperature - T4820211 T4820211

Description
Manufacturer: Red Lion Controls Win Source Part Number: 1051792-T4820211 Type: Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) Termination Style: Screw Terminal Ingress Protection: IP65 - Dust Tight, Water Resistant Mounting: Panel Mount Output Type: Analog, Voltage (External SSR) (2) Panel Cutout Dimensions: Square - 45.00mm x 45.00mm Weight: 0.38 lb (172.37g) Display Type: LED - Dual Color Characters Input Range: -200°C to 1820°C, -5 to 56mV Control Method: On/Off, Proportional (PID) Number Of Characters Per Row: 4, 4 Display Characters - Height: 0.401" (10.20mm), 0.299" (7.60mm) Categories: Industrial Controls Status: Active Temperature Range - Operating: 0°C to 50°C Supply Voltage - Operating: 24VAC, 18 to 36VDC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Red Lion Controls Win Source Part Number: 1051792-T4820211 Type: Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) Termination Style: Screw Terminal Ingress Protection: IP65 - Dust Tight, Water Resistant Mounting: Panel Mount Output Type: Analog, Voltage (External SSR) (2) Panel Cutout Dimensions: Square - 45.00mm x 45.00mm Weight: 0.38 lb (172.37g) Display Type: LED - Dual Color Characters Input Range: -200°C to 1820°C, -5 to 56mV Control Method: On/Off, Proportional (PID) Number Of Characters Per Row: 4, 4 Display Characters - Height: 0.401" (10.20mm), 0.299" (7.60mm) Categories: Industrial Controls Status: Active Temperature Range - Operating: 0°C to 50°C Supply Voltage - Operating: 24VAC, 18 to 36VDC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Controllers - Process, Temperature - T4820211 - 1051792-T4820211 - Win Source Electronics
Laguna Hills, CA, United States
Controllers - Controllers - Process, Temperature - T4820211
1051792-T4820211
Controllers - Controllers - Process, Temperature - T4820211 1051792-T4820211
Manufacturer: Red Lion Controls Win Source Part Number: 1051792-T4820211 Type: Temperature Controller (RTD, Type B, E, J, K, N, R, S, T) Termination Style: Screw Terminal Ingress Protection: IP65 - Dust Tight, Water Resistant Mounting: Panel Mount Output Type: Analog, Voltage (External SSR) (2) Panel Cutout Dimensions: Square - 45.00mm x 45.00mm Weight: 0.38 lb (172.37g) Display Type: LED - Dual Color Characters Input Range: -200°C to 1820°C, -5 to 56mV Control Method: On/Off, Proportional (PID) Number Of Characters Per Row: 4, 4 Display Characters - Height: 0.401" (10.20mm), 0.299" (7.60mm) Categories: Industrial Controls Status: Active Temperature Range - Operating: 0°C to 50°C Supply Voltage - Operating: 24VAC, 18 to 36VDC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Red Lion Controls
Win Source Part Number: 1051792-T4820211
Type: Temperature Controller (RTD, Type B, E, J, K, N, R, S, T)
Termination Style: Screw Terminal
Ingress Protection: IP65 - Dust Tight, Water Resistant
Mounting: Panel Mount
Output Type: Analog, Voltage (External SSR) (2)
Panel Cutout Dimensions: Square - 45.00mm x 45.00mm
Weight: 0.38 lb (172.37g)
Display Type: LED - Dual Color Characters
Input Range: -200°C to 1820°C, -5 to 56mV
Control Method: On/Off, Proportional (PID)
Number Of Characters Per Row: 4, 4
Display Characters - Height: 0.401" (10.20mm), 0.299" (7.60mm)
Categories: Industrial Controls
Status: Active
Temperature Range - Operating: 0°C to 50°C
Supply Voltage - Operating: 24VAC, 18 to 36VDC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1051792-T4820211
Product Name Controllers - Controllers - Process, Temperature - T4820211
Supply Voltage Other; 24VAC~ 18 ~ 36VDC
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - BTS54040LBAAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details