OMEGA ENGINEERING, INC.
T198509 -- CIG LIGHTER KIT EOL OMEGA
OMEGA Engineering, Inc.
Cig Lighter Kit Eol Omega
T198509
Description
CIG LIGHTER KIT - EOL
Description
CIG LIGHTER KIT - EOL
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
60AH3698 |
|
Product Name
|
Cig Lighter Kit Eol Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
78.41 SCFM (133 m³/hr)
Nominal Voltage
12 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
24 SCFM (40.79 m³/hr)
Maximum Static Pressure
0.1100 in H2O (0.2055 Torr)
View Details
5 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10500 SCFM (17847 m³/hr)
Maximum Sound Level
83 dbA
View Details