OMEGA Engineering, Inc. Lead-free Brass 2-Way Solenoid Valves SV6100

Description
SV6100 Series 2-way solenoid valves are internally piloted with assisted lift valves featuring lead-free Brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137°C (14 to 280°F) and FKM O-ring material is ideal for neutral media such as compressed air, inert gases, synthetic oils and water. A strain-relief connector is supplied with each unit. A ½" conduit plug is also available. NSF Approved Materials Normally Closed Ideal for Compressed Air, Inert Gas, Synthetic Oils and Water 120 Vac Standard (220 Vac and DC Coils are Optional) 8 W, AC Coils Standard 12 or 14 W, AC or dc Coils Available For Many Models
Datasheet
Description
SV6100 Series 2-way solenoid valves are internally piloted with assisted lift valves featuring lead-free Brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137°C (14 to 280°F) and FKM O-ring material is ideal for neutral media such as compressed air, inert gases, synthetic oils and water. A strain-relief connector is supplied with each unit. A ½" conduit plug is also available. NSF Approved Materials Normally Closed Ideal for Compressed Air, Inert Gas, Synthetic Oils and Water 120 Vac Standard (220 Vac and DC Coils are Optional) 8 W, AC Coils Standard 12 or 14 W, AC or dc Coils Available For Many Models
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead-free Brass 2-Way Solenoid Valves - SV6100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Lead-free Brass 2-Way Solenoid Valves
SV6100
Lead-free Brass 2-Way Solenoid Valves SV6100
SV6100 Series 2-way solenoid valves are internally piloted with assisted lift valves featuring lead-free Brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137°C (14 to 280°F) and FKM O-ring material is ideal for neutral media such as compressed air, inert gases, synthetic oils and water. A strain-relief connector is supplied with each unit. A ½" conduit plug is also available. NSF Approved Materials Normally Closed Ideal for Compressed Air, Inert Gas, Synthetic Oils and Water 120 Vac Standard (220 Vac and DC Coils are Optional) 8 W, AC Coils Standard 12 or 14 W, AC or dc Coils Available For Many Models

SV6100 Series 2-way solenoid valves are internally piloted with assisted lift valves featuring lead-free Brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137°C (14 to 280°F) and FKM O-ring material is ideal for neutral media such as compressed air, inert gases, synthetic oils and water. A strain-relief connector is supplied with each unit. A ½" conduit plug is also available.

  • NSF Approved Materials
  • Normally Closed
  • Ideal for Compressed Air, Inert Gas, Synthetic Oils and Water
  • 120 Vac Standard (220 Vac and DC Coils are Optional)
  • 8 W, AC Coils Standard
  • 12 or 14 W, AC or dc Coils Available For Many Models
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Industrial Valves
Product Number SV6100
Product Name Lead-free Brass 2-Way Solenoid Valves
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Gas; Synthetic Oils; Air; Compressed Air
Valve Size 0.75 to 1.50 inch (19.05 to 38.10 mm)
Maximum Pressure 150.00 to 230.00 psi (106 to 162 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
BIFOLD - Hydraulic Solenoid Valves, FP50(B) -  - Rotork plc
Specs
Valve Type Solenoid
Media Hydraulic
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
Solenoid Valves - 5000009297-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details