The OMEGA-FLO® 3-Way Solenoid Valve, specifically the SV4100 and SV4300 series, features a brass body with brass and stainless steel wetted parts, and utilizes FKM seal material. It operates effectively within a temperature range of -10 to 137°C (14 to 280°F), making it suitable for neutral media such as compressed air, inert gas, water, and synthetic oils. The valves are available in normally open and normally closed configurations, with a continuous duty cycle and a cycling rate of approximately 1000 cycles per minute. Each unit includes a strain-relief connector and offers a maximum operating pressure differential of up to 290 psi, depending on the model. The valves are designed for versatile mounting positions, preferably upright, and have an opening and closing time of approximately 8 to 20 milliseconds, depending on the coil type.
The SV4100 and SV4300 Series are direct acting solenoid valves. The valves have a brass body with brass and stainless steel wetted parts and a FKM seal material. A temperature range of -10 to 137°C (14 to 280°F) makes this valve ideal for neutral media such as compressed air, inert gas, water and synthetic oils. A strain-relief connector is supplied with each unit. A ½" conduit plug is also available.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | SV4100 / SV4300 |
| Product Name | OMEGA-FLO® 3-Way Solenoid Valve |
| Valve Type | Solenoid |
| Primary Material | Brass / Bronze (optional feature); Stainless Steel (optional feature) |
| Media | Water; Synthetic Oil; Air; Compressed Air |
| Valve Size | 0.05 to 0.12 inch (1.19 to 3.17 mm) |
| Maximum Pressure | 50.00 to 290.00 psi (35.19 to 204 m H2O) |