OMEGA Engineering, Inc.
Stepper Motors
STM24SF-3AE
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM24SF-3AE-ND |
|
Product Name
|
Stepper Motors |
|
Holding Torque
|
210 In-oz (148 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
1204 In-oz (850 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
48.0 VDC
Torque Constant
10.65 in-oz/amp (75.2 mN-m/amp)
Rotor Inertia
9.77E-4 oz-in-sec² (0.0069 kg-cm²)
View Details
Continuous Current
2.6 amps
Continuous Torque
20.3 In-lbs (23.37 kg-cm)
Rotor Inertia
0.0865 oz-in-sec² (0.6110 kg-cm²)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
34.0 VDC
Current per Phase
7.1 amps
View Details