OMEGA Engineering, Inc.
Stepper Motors
STM23S-3RN
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM23S-3RN-ND |
|
Product Name
|
Stepper Motors |
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
35 In-oz (25 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
12.0 VDC
Torque Constant
0.8439 in-oz/amp (5.96 mN-m/amp)
Rotor Inertia
2.76E-5 oz-in-sec² (1.95E-4 kg-cm²)
View Details
Continuous Current
5.23 amps
Continuous Torque
68.1 In-lbs (78.57 kg-cm)
Rotor Inertia
1.16 oz-in-sec² (8.19 kg-cm²)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
33.9 VDC
Current per Phase
2 amps
View Details