OMEGA Engineering, Inc.
Stepper Motors
STM23S-3RE
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM23S-3RE-ND |
|
Product Name
|
Stepper Motors |
|
Units
|
English
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
13 In-oz (9 N-cm)
Step Angle
1.80 degrees
View Details
Current per Phase
0.2500 amps
Holding Torque
5 In-oz (4 N-cm)
Step Angle
15.00 degrees
View Details
Continuous Current
5.23 amps
Continuous Torque
68.1 In-lbs (78.57 kg-cm)
Rotor Inertia
1.16 oz-in-sec² (8.19 kg-cm²)
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
25.3 VDC
Current per Phase
3 amps
View Details