OMEGA Engineering, Inc.
Stepper Motors
STM23S-3AE
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM23S-3AE-ND |
|
Product Name
|
Stepper Motors |
|
Holding Torque
|
340 In-oz (240 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
68 In-oz (48 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
36.0 VDC
Torque Constant
8.21 in-oz/amp (58 mN-m/amp)
Rotor Inertia
2.41E-4 oz-in-sec² (0.0017 kg-cm²)
View Details
DC Voltage Range
360.0 VDC
Holding Torque
113 In-oz (80 N-cm)
Continuous Current
0.8300 amps
View Details
Standard DC Voltage
12V; 24V
DC Voltage Range
12.0 to 24.0 VDC
Holding Torque
9 to 15 In-oz (6 to 11 N-cm)
View Details