OMEGA Engineering, Inc.
Stepper Motors
STM23Q-3RN
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Stepper Motors (rotary) |
|
Product Number
|
5880-STM23Q-3RN-ND |
|
Product Name
|
Stepper Motors |
|
Holding Torque
|
340 In-oz (240 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stepper Construction
Permanent Magnet
Holding Torque
382 In-oz (270 N-cm)
Step Angle
1.80 degrees
View Details
DC Voltage Range
24.0 VDC
Torque Constant
6.16 in-oz/amp (43.5 mN-m/amp)
Gearing Efficiency
95 %
View Details
DC Voltage Range
360.0 VDC
Holding Torque
637 In-oz (450 N-cm)
Continuous Current
3.7 amps
View Details
Stepper Construction
Permanent Magnet
DC Voltage Range
13.9 VDC
Current per Phase
10.4 amps
View Details